Hannspree logo

Hannspree Hanns.G HL198DPB computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107847
Info modified on:
30 Sept 2024, 14:23:26
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HL198DPB computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

Hannspree Hanns.G HL198DPB, 48.3 cm (19"), 1440 x 900 pixels, LED, 5 ms, Black

Long summary description Hannspree Hanns.G HL198DPB computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

Hannspree Hanns.G HL198DPB. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.