Hannspree logo

Hannspree Hanns.G Hi221D computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133535
Info modified on:
30 Sept 2024, 14:23:13
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G Hi221D computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Hannspree Hanns.G Hi221D, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description Hannspree Hanns.G Hi221D computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Hannspree Hanns.G Hi221D. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.