Hannspree logo

Hannspree Hanns.G HH281HPB computer monitor 69.8 cm (27.5") 1920 x 1200 pixels Beige

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68982
Info modified on:
30 Sept 2024, 14:23:31
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HH281HPB computer monitor 69.8 cm (27.5") 1920 x 1200 pixels Beige:

Hannspree Hanns.G HH281HPB, 69.8 cm (27.5"), 1920 x 1200 pixels, 3 ms, Beige

Long summary description Hannspree Hanns.G HH281HPB computer monitor 69.8 cm (27.5") 1920 x 1200 pixels Beige:

Hannspree Hanns.G HH281HPB. Display diagonal: 69.8 cm (27.5"), Display resolution: 1920 x 1200 pixels, Response time: 3 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Beige

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.