location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree Hanns.G HH251HP computer monitor 62.5 cm (24.6") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hanns.G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HH251HP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HH251HP
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Hannspree’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hannspree Hanns.G HH251HP computer monitor 62.5 cm (24.6") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 62.5 cm (24.6")
  • - Full HD 1920 x 1080 pixels
  • - 2 ms 300 cd/m² 800:1
  • - 50 W
Long product name Hannspree Hanns.G HH251HP computer monitor 62.5 cm (24.6") 1920 x 1080 pixels Full HD Black :
The long product name of Hannspree Hanns.G HH251HP computer monitor 62.5 cm (24.6") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HH251HP - 24.6" (62.48 cm) Wide, 300 cd/m², 800:1(15000:1), 5 ms (typ.) /2 ms (GTG), 0.283 x 0.283 mm, Full HD 1920 x 1080, 1.5 W x 2
More>>>
Hannspree Hanns.G HH251HP computer monitor 62.5 cm (24.6") 1920 x 1080 pixels Full HD Black:
The official description of Hannspree Hanns.G HH251HP computer monitor 62.5 cm (24.6") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Encased in an outer frame of a high gloss finish, the exquisite arc contours further accentuates the monitor's subtle brilliance.

- Instead of a dull, traditional-styled stand, the monitor is supported by an exquisitely designed base with mild contours.

- The monitor stand is easily installed without any tools; you may also wish to wall-mount it for unparalleled versatility in space utilization.

Short summary description Hannspree Hanns.G HH251HP computer monitor 62.5 cm (24.6") 1920 x 1080 pixels Full HD Black:
This short summary of the Hannspree Hanns.G HH251HP computer monitor 62.5 cm (24.6") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree Hanns.G HH251HP, 62.5 cm (24.6"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description Hannspree Hanns.G HH251HP computer monitor 62.5 cm (24.6") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Hannspree Hanns.G HH251HP computer monitor 62.5 cm (24.6") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Hannspree Hanns.G HH251HP. Display diagonal: 62.5 cm (24.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Display
Display diagonal *
62.5 cm (24.6")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
2 ms
Contrast ratio (typical) *
800:1
Contrast ratio (dynamic)
15000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0.283 x 0.283 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
54.3 cm
Viewable size, vertical
30.6 cm
Viewable size diagonal
62.5 cm
Multimedia
RMS rated power
1.5 W
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI ports quantity
2
Audio input
Yes
HDCP
Yes
Ergonomics
Panel mounting interface
200 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Tilt angle range
0 - 20°
Plug and Play
Yes
LED indicators
Stand-by
Power
Power consumption (typical) *
50 W
Power consumption (standby) *
1 W
Power consumption (off)
0.5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width (without stand)
582 mm
Depth (without stand)
179 mm
Height (without stand)
422 mm
Weight (without stand)
5.73 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Power requirements
AC 100-240V, 50/60Hz
Display resolution at frequency
720x480i@60 Hz 720x480p@60Hz 720x576i@50Hz 720x576p@50Hz 1280x720p@50Hz 1280x720p@60Hz 1920x1080i @50Hz 1920x1080i @60Hz 1920x1080p @50Hz 1920x1080p @60Hz
Safety
CB, CE, NEMKO/Bau-mark, GOST, FCC, UL/CUL, 3C, PSB, KCC
Compliance industry standards
DDC2B
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 09:19:58
Uk has collected 6 expert reviews for Hannspree Hanns.G HH251HP computer monitor 62.5 cm (24.6") 1920 x 1080 pixels Full HD Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalversus.com
Updated:
2011-07-31 09:19:46
This monitor from HannsG represents a very strong challenge to some of its competitors. The HH251HP is a 25" screen with a 1920 x 1080 pixel 2 ms TN panel inside and two HDMI ports on the outside for the price of a basic 22" monitor with a 5 ms TN p...
Good Responsive, Accurate default colours, Connectivity: 2 HDMI 1 VGA, Good price for this size monitor...
Bad TN panel, so poor vertical viewing angles, Below average contrast: blacks lack depth...
80%
techradar.com
Updated:
2011-07-31 09:19:53
The Hanns.G HH251HP panel were reviewing here punches below the standard price-point for 24inch monitors and gives you another inch of displaying goodness into the bargain. Screen real estate is always a bonus and, with the HH251HP displaying at a nat...
Good Lots of lovely desktop, Sharp images...
Bad Poor black/white gradient, Poor colour saturation at angles...
90%
expertreviews.co.uk
Updated:
2011-07-31 09:19:58
Hanns.Gs HH251HP has a slightly odd screen size of 25in. This extra inch over 24in screens doesnt sound like much, but the larger screen is easier on the eye. You dont pay any extra for the increased size either, as this monitor is in the same pr...
60%
tomsguide.com
Updated:
2011-07-31 09:19:41
With accurate default colors, responsiveness to rival the best of the bunch and 2 HDMI inputs and 1 VGA:, HannsG has created a screen that's excellent value for money. There are better options out there, of course, but they cost a lot more.
80%