Hannspree logo

Hannspree Hanns.G HG 244 PJB LED display 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94524
Info modified on:
30 Dec 2024, 17:23:40
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HG 244 PJB LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

Hannspree Hanns.G HG 244 PJB, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Hannspree Hanns.G HG 244 PJB LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

Hannspree Hanns.G HG 244 PJB. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.