Hannspree logo

Hannspree AD40UMMB TV 97.8 cm (38.5") Full HD Black 270 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94618
Info modified on:
17 Oct 2024, 18:52:58
End of life date:
27 Sept 2024
Short summary description Hannspree AD40UMMB TV 97.8 cm (38.5") Full HD Black 270 cd/m²:

Hannspree AD40UMMB, 97.8 cm (38.5"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Hannspree AD40UMMB TV 97.8 cm (38.5") Full HD Black 270 cd/m²:

Hannspree AD40UMMB. Display diagonal: 97.8 cm (38.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Direct-LED, Display brightness: 270 cd/m², Response time: 8 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.