Warranty:
2 years legal warranty only
Long product name Hama Twin Black Indoor
:
"Twin" Induction Charger for Smartphones
The short editorial description of Hama Twin Black Indoor
"Twin" Induction Charger for Smartphones
More>>>
Short summary description Hama Twin Black Indoor:
This short summary of the Hama Twin Black Indoor data-sheet is auto-generated and uses the product title and the first six key specs.
Hama Twin, Indoor, AC, USB, 5 V, 1 A, Black
Long summary description Hama Twin Black Indoor:
This is an auto-generated long summary of Hama Twin Black Indoor based on the first three specs of the first five spec groups.
Hama Twin. Charger type: Indoor, Power source type: AC, USB. Maximum output voltage: 5 V, AC adapter output current: 1 A. Product colour: Black