Hama Chill, Single picture frame, Polystyrene (PS), White, Table, Wall, 7 x 10 cm, Rectangular
Hama Chill. Type: Single picture frame, Material: Polystyrene (PS), Product colour: White. Width: 129 mm, Depth: 16 mm, Height: 174 mm. Quantity per pack: 1 pc(s)