Hama logo

Hama 00125768 picture frame Single picture frame White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6736
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Hama 00125768 picture frame Single picture frame White:

Hama 00125768, Single picture frame, Wood, White, 7 x 10 cm, 100 mm, 150 mm

Long summary description Hama 00125768 picture frame Single picture frame White:

Hama 00125768. Type: Single picture frame, Material: Wood, Product colour: White. Width: 100 mm, Height: 150 mm, Thickness: 1.4 mm. Quantity per pack: 1 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.