Hama Wireless LAN PC Card 54 Mbps, Wireless, PC Card, 54 Mbit/s, Multicolour
Hama Wireless LAN PC Card 54 Mbps. Connectivity technology: Wireless, Host interface: PC Card. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product colour: Multicolour