Hama logo

Hama LP17 laser pointer 660 nm 50 m Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10222
Info modified on:
04 Apr 2019, 12:37:58
Short summary description Hama LP17 laser pointer 660 nm 50 m Black:

Hama LP17, 35 g, 97 x 13.5 mm, LR1, Black

Long summary description Hama LP17 laser pointer 660 nm 50 m Black:

Hama LP17. Weight: 35 g, Dimensions (Height x Diameter): 97 x 13.5 mm. Battery type: LR1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.