Hama logo

Hama RMN Uni Black Mobile phone/smartphone microphone

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8898
Info modified on:
14 Sept 2020, 09:44:36
Short summary description Hama RMN Uni Black Mobile phone/smartphone microphone:

Hama RMN Uni, Mobile phone/smartphone microphone, -32 dB, 20 - 20000 Hz, 2200 Ω, Unidirectional, Wired

Long summary description Hama RMN Uni Black Mobile phone/smartphone microphone:

Hama RMN Uni. Type: Mobile phone/smartphone microphone, Microphone sensitivity: -32 dB, Microphone frequency: 20 - 20000 Hz. Connectivity technology: Wired, Device interface: 3.5 mm (1/8"). Product colour: Black, Housing material: Aluminium, Cable length: 0.32 m. Number of products included: 1 pc(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.