Haier logo

Haier Y11B-5Y10G40532N8US laptop Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB 532 GB HDD+SSD Windows 8.1 Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133346
Info modified on:
02 Feb 2022, 09:54:37
Short summary description Haier Y11B-5Y10G40532N8US laptop Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB 532 GB HDD+SSD Windows 8.1 Grey:

Haier Y11B-5Y10G40532N8US, Intel® Core™ M, 0.8 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 532 GB

Long summary description Haier Y11B-5Y10G40532N8US laptop Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB 532 GB HDD+SSD Windows 8.1 Grey:

Haier Y11B-5Y10G40532N8US. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y10c, Processor frequency: 0.8 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 532 GB, Storage media: HDD+SSD. Mobile network generation: 4G. Operating system installed: Windows 8.1. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.