Haier Q5T-C826, 54.6 cm (21.5"), Intel Pentium G, 4 GB, 500 GB, Windows 7 Home Premium, White
Haier Q5T-C826. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), Touchscreen, Screen shape: Flat. Processor family: Intel Pentium G, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 610M. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: White