Haier Q50-C100, 50.8 cm (20"), Intel® Celeron® G, 2 GB, 500 GB, FreeDOS, White
Haier Q50-C100. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), Screen shape: Flat. Processor family: Intel® Celeron® G, Processor frequency: 2.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 610M, On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: White