Haier Pad 825, 20.3 cm (8"), 1280 x 800 pixels, 8 GB, 1 GB, Android 4.4, Gold, White
Haier Pad 825. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MT8163. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 380 g. Operating system installed: Android 4.4. Product colour: Gold, White