Haier logo

Haier MS1050A washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87202
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier MS1050A washing machine Front-load 5 kg 1000 RPM White:

Haier MS1050A, Front-load, 5 kg, C, 71 dB, 1000 RPM, 190 kWh

Long summary description Haier MS1050A washing machine Front-load 5 kg 1000 RPM White:

Haier MS1050A. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: C, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 190 kWh, Annual water consumption washing: 9800 L. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.