Haier logo

Haier LE55M7000 TV 139.7 cm (55") Full HD Black, Metallic 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41821
Info modified on:
02 Dec 2020, 14:41:47
Short summary description Haier LE55M7000 TV 139.7 cm (55") Full HD Black, Metallic 300 cd/m²:

Haier LE55M7000, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, 3D, ATSC, Black, Metallic

Long summary description Haier LE55M7000 TV 139.7 cm (55") Full HD Black, Metallic 300 cd/m²:

Haier LE55M7000. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Display brightness: 300 cd/m², Response time: 8 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.