Haier logo

Haier LE32M600C TV 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90721
Info modified on:
17 Oct 2024, 17:54:45
Short summary description Haier LE32M600C TV 81.3 cm (32") HD Black:

Haier LE32M600C, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Haier LE32M600C TV 81.3 cm (32") HD Black:

Haier LE32M600C. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: Fast Refresh Rate (F2R) 200, Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.