Haier logo

Haier LE32K5000T TV 81.3 cm (32") HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108918
Info modified on:
17 Oct 2024, 17:58:32
Short summary description Haier LE32K5000T TV 81.3 cm (32") HD Smart TV Wi-Fi Silver:

Haier LE32K5000T, 81.3 cm (32"), HD, LED, Smart TV, Wi-Fi, Silver

Long summary description Haier LE32K5000T TV 81.3 cm (32") HD Smart TV Wi-Fi Silver:

Haier LE32K5000T. Display diagonal: 81.3 cm (32"), HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.