Haier Phone L55S, 12.7 cm (5"), 2 GB, 16 GB, 13 MP, Android 6.0, Grey
Haier Phone L55S. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6735A. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2050 mAh. Product colour: Grey. Weight: 135 g