Haier logo

Haier JC 398G Freestanding 174 bottle(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80523
Info modified on:
27 May 2024, 12:12:25
Short summary description Haier JC 398G Freestanding 174 bottle(s):

Haier JC 398G, Freestanding, 174 bottle(s), Black

Long summary description Haier JC 398G Freestanding 174 bottle(s):

Haier JC 398G. Appliance placement: Freestanding, Number of shelves: 6 shelves, Product colour: Black. Bottles capacity: 174 bottle(s), Noise level: 42 dB, Total gross capacity: 392 L. Annual energy consumption: 307 kWh, Energy usage: 0.82 kWh/24h. Weight: 82 kg. Energy efficiency class (old): D

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.