Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier HV-720TB, 17", Black 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HV-720TB, 17", Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JC0480E0100
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHaier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8466
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Haier HV-720TB, 17", Black 43.2 cm (17") 1280 x 1024 pixels :
The short editorial description of Haier HV-720TB, 17", Black 43.2 cm (17") 1280 x 1024 pixels

HV-720TB - LCD Display
More>>>
Short summary description Haier HV-720TB, 17", Black 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Haier HV-720TB, 17", Black 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Haier HV-720TB, 17", Black, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 12 ms, Black

Long summary description Haier HV-720TB, 17", Black 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Haier HV-720TB, 17", Black 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Haier HV-720TB, 17", Black. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 12 ms. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details