Haier logo

Haier JC-110GD wine cooler Thermoelectric wine cooler Freestanding Black 36 bottle(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59598
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier JC-110GD wine cooler Thermoelectric wine cooler Freestanding Black 36 bottle(s):

Haier JC-110GD, Thermoelectric wine cooler, Freestanding, 36 bottle(s), Interior light, Black

Long summary description Haier JC-110GD wine cooler Thermoelectric wine cooler Freestanding Black 36 bottle(s):

Haier JC-110GD. Appliance placement: Freestanding, Housing colour: Black, Inner colour: Wood. Bottles capacity: 36 bottle(s), Product type: Thermoelectric wine cooler, Noise level: 42 dB. Annual energy consumption: 241 kWh, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 506 mm, Depth: 580 mm, Height: 980 mm. Energy efficiency class (old): D

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.