Haier HWD80-B14636, Front-load, Freestanding, White, Left, Rotary, Touch, LED
Haier HWD80-B14636. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy consumption washing per cycle: 0.84 kWh, Energy consumption washing & drying per cycle: 5.4 kWh. Depth: 650 mm, Width: 595 mm, Height: 850 mm. Annual energy consumption washing & drying: 107 kWh, Energy efficiency class (old): A