Haier logo

Haier HW 80-B 1486 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19597
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier HW 80-B 1486 washing machine Front-load 8 kg 1400 RPM White:

Haier HW 80-B 1486, Front-load, 8 kg, B, 74 dB, 1400 RPM, 186 kWh

Long summary description Haier HW 80-B 1486 washing machine Front-load 8 kg 1400 RPM White:

Haier HW 80-B 1486. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 186 kWh, Annual water consumption washing: 11440 L. Product colour: White. Width: 595 mm, Depth: 650 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.