Haier logo

Haier HW60-1211N washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154306
Info modified on:
18 Dec 2023, 15:57:51
Short summary description Haier HW60-1211N washing machine Front-load 6 kg 1200 RPM White:

Haier HW60-1211N, Front-load, 6 kg, B, 78 dB, 1200 RPM, 151 kWh

Long summary description Haier HW60-1211N washing machine Front-load 6 kg 1200 RPM White:

Haier HW60-1211N. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 62 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 151 kWh, Annual water consumption washing: 11040 L. Product colour: White. Width: 595 mm, Depth: 450 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.