Haier logo

Haier HW50-10F1 washing machine Front-load 5 kg 1000 RPM Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87577
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Haier HW50-10F1 washing machine Front-load 5 kg 1000 RPM Stainless steel:

Haier HW50-10F1, Front-load, 5 kg, C, 77 dB, 1000 RPM, 167 kWh

Long summary description Haier HW50-10F1 washing machine Front-load 5 kg 1000 RPM Stainless steel:

Haier HW50-10F1. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: C, Noise level (spin): 77 dB, Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 167 kWh, Annual water consumption washing: 9240 L. Product colour: Stainless steel. Width: 597 mm, Depth: 497 mm, Height: 845 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.