Haier logo

Haier HW50-1010A washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45221
Info modified on:
06 Dec 2021, 12:35:50
Short summary description Haier HW50-1010A washing machine Front-load 5 kg 1000 RPM White:

Haier HW50-1010A, Front-load, 5 kg, C, 73 dB, 1000 RPM, 155 kWh

Long summary description Haier HW50-1010A washing machine Front-load 5 kg 1000 RPM White:

Haier HW50-1010A. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: C, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 155 kWh, Annual water consumption washing: 7590 L. Product colour: White. Width: 595 mm, Depth: 450 mm, Height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.