location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier HW120-B1558 washing machine Front-load 12 kg 1500 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HW120-B1558
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HW120-B1558
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6921081574041
Category:
Machines used for washing clothes.
Washing Machines Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:50:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Haier HW120-B1558 washing machine Front-load 12 kg 1500 RPM White:
This short summary of the Haier HW120-B1558 washing machine Front-load 12 kg 1500 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Haier HW120-B1558, Front-load, 12 kg, B, 72 dB, 1500 RPM, 198 kWh

Long summary description Haier HW120-B1558 washing machine Front-load 12 kg 1500 RPM White:
This is an auto-generated long summary of Haier HW120-B1558 washing machine Front-load 12 kg 1500 RPM White based on the first three specs of the first five spec groups.

Haier HW120-B1558. Loading type: Front-load. Rated capacity: 12 kg, Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 58 dB, Maximum spin speed: 1500 RPM. Annual energy consumption washing: 198 kWh, Annual water consumption washing: 11840 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 1280 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Display type
TFT
Control type *
Touch
Door hinge *
Left
Performance
Rated capacity *
12 kg
Maximum spin speed *
1500 RPM
Spin-drying class *
B
Number of washing programs *
18
Noise level (spin) *
72 dB
Noise level (wash) *
58 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Cycle time (max)
286 min
Washing programs *
Hygiene/anti-allergy, Baby care, Cotton, Daily care, Hand, Wool, Mix, Sport, Synthetics, Delicate/silk
Adjustable spin speed
Yes
Load balancing system *
Yes
Residual moisture
53.7%
Adjustable temperature
Yes
Ergonomics
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+++-30%
Energy consumption washing per cycle
0.95 kWh
Power consumption (standby)
2.75 W
Power consumption (off)
0.35 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width
600 mm
Depth
600 mm
Height
1280 mm
Weight
116 kg
Packaging data
Package weight
128 kg
Other features
Annual energy consumption washing
198 kWh
Annual water consumption washing
11840 L
Brand Image Product code Product Stock Price from
Haier Serie 636 HW80-B14636 washing machine Front-load 8 kg 1400 RPM White Haier Serie 636 HW80-B14636 washing machine Front-load 8 kg 1400 RPM White
(show image)
31009774 HW80-B14636 0.00
(excl. VAT)
0 (incl. VAT)
Haier HW70-14636 washing machine Front-load 7 kg 1400 RPM White Haier HW70-14636 washing machine Front-load 7 kg 1400 RPM White
(show image)
HW70-14636 HW70-14636 0.00
(excl. VAT)
0 (incl. VAT)
Haier HW60-1211N washing machine Front-load 6 kg 1200 RPM White Haier HW60-1211N washing machine Front-load 6 kg 1200 RPM White
(show image)
HW60-1211N HW60-1211N 0.00
(excl. VAT)
0 (incl. VAT)
Haier HW70-1211N washing machine Front-load 7 kg 1200 RPM White Haier HW70-1211N washing machine Front-load 7 kg 1200 RPM White
(show image)
HW70-1211N HW70-1211N 0.00
(excl. VAT)
0 (incl. VAT)
Haier HW70-1203 washing machine Front-load 7 kg 1200 RPM White Haier HW70-1203 washing machine Front-load 7 kg 1200 RPM White
(show image)
HW70-1203 HW70-1203 0.00
(excl. VAT)
0 (incl. VAT)
Haier HWS60-10F2S washing machine Front-load 6 kg 1000 RPM White Haier HWS60-10F2S washing machine Front-load 6 kg 1000 RPM White
(show image)
HWS60-10F2S HWS60-10F2S 0.00
(excl. VAT)
0 (incl. VAT)
Haier HW60-10F2 washing machine Front-load 6 kg 1000 RPM White Haier HW60-10F2 washing machine Front-load 6 kg 1000 RPM White
(show image)
HW60-10F2 HW60-10F2 0.00
(excl. VAT)
0 (incl. VAT)
Haier HW80-1482 washing machine Front-load 8 kg 1400 RPM White Haier HW80-1482 washing machine Front-load 8 kg 1400 RPM White
(show image)
HW80-1482 HW80-1482 0.00
(excl. VAT)
0 (incl. VAT)
Haier HW90-1482 washing machine Front-load 9 kg 1400 RPM White Haier HW90-1482 washing machine Front-load 9 kg 1400 RPM White
(show image)
HW90-1482 HW90-1482 0.00
(excl. VAT)
0 (incl. VAT)
Haier HW70-1279 washing machine Front-load 1200 RPM White Haier HW70-1279 washing machine Front-load 1200 RPM White
(show image)
HW70-1279 HW70-1279 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)