Haier logo

Haier HTF-456DM6 side-by-side refrigerator Freestanding 470 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100583
Info modified on:
27 May 2024, 15:44:48
Short summary description Haier HTF-456DM6 side-by-side refrigerator Freestanding 470 L F Stainless steel:

Haier HTF-456DM6, Freestanding, French door, Stainless steel, Touch, R600a, 470 L

Long summary description Haier HTF-456DM6 side-by-side refrigerator Freestanding 470 L F Stainless steel:

Haier HTF-456DM6. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 470 L, Climate class: SN-T, Noise emission class: B. Fridge net capacity: 316 L, Lamp type: LED. Freezer net capacity: 140 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 320 kWh, Energy efficiency scale: A to G

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.