Haier logo

Haier HRFZ-249AA fridge-freezer Freestanding 195 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14688
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier HRFZ-249AA fridge-freezer Freestanding 195 L White:

Haier HRFZ-249AA, 195 L, N-ST, 45 dB, 3 kg/24h, White

Long summary description Haier HRFZ-249AA fridge-freezer Freestanding 195 L White:

Haier HRFZ-249AA. Total net capacity: 195 L. Door hinge: Right. Climate class: N-ST, Noise level: 45 dB. Fridge net capacity: 127 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 68 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 216 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.