Haier logo

Haier HRF-628AN6 side-by-side refrigerator Freestanding 550 L Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17965
Info modified on:
27 May 2024, 11:52:10
Short summary description Haier HRF-628AN6 side-by-side refrigerator Freestanding 550 L Black:

Haier HRF-628AN6, Freestanding, American door, Black, 550 L, SN-T, 42 dB

Long summary description Haier HRF-628AN6 side-by-side refrigerator Freestanding 550 L Black:

Haier HRF-628AN6. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 550 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 375 L. Freezer net capacity: 175 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 420 kWh, Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.