Haier logo

Haier HRF-521DS6 side-by-side refrigerator Freestanding 518 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86078
Info modified on:
27 May 2024, 12:43:08
Short summary description Haier HRF-521DS6 side-by-side refrigerator Freestanding 518 L Silver:

Haier HRF-521DS6, Freestanding, American door, Silver, Touch, 518 L, SN-T

Long summary description Haier HRF-521DS6 side-by-side refrigerator Freestanding 518 L Silver:

Haier HRF-521DS6. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 518 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 341 L, Lamp type: LED. Freezer net capacity: 177 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 435 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.