Haier logo

Haier HRF-521DN6 side-by-side refrigerator Freestanding 518 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62537
Info modified on:
27 May 2024, 12:25:23
Short summary description Haier HRF-521DN6 side-by-side refrigerator Freestanding 518 L Black:

Haier HRF-521DN6, Freestanding, Black, 518 L, SN-ST, 43 dB, 341 L

Long summary description Haier HRF-521DN6 side-by-side refrigerator Freestanding 518 L Black:

Haier HRF-521DN6. Appliance placement: Freestanding, Product colour: Black. Total net capacity: 518 L, Climate class: SN-ST, Noise level: 43 dB. Fridge net capacity: 341 L. Freezer net capacity: 177 L, Freezer position: Side-placed, Star rating: 4*. Annual energy consumption: 435 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.