Haier logo

Haier HL22F1 TV 54.9 cm (21.6") HD Black 400 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38442
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier HL22F1 TV 54.9 cm (21.6") HD Black 400 cd/m²:

Haier HL22F1, 54.9 cm (21.6"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Haier HL22F1 TV 54.9 cm (21.6") HD Black 400 cd/m²:

Haier HL22F1. Display diagonal: 54.9 cm (21.6"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 400 cd/m², Response time: 5 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.