Haier logo

Haier HFZ-136AA freezer Upright freezer Freestanding 77 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65763
Info modified on:
22 Feb 2023, 14:59:53
Short summary description Haier HFZ-136AA freezer Upright freezer Freestanding 77 L White:

Haier HFZ-136AA, 77 L, 10 kg/24h, N-ST, 42 dB, White

Long summary description Haier HFZ-136AA freezer Upright freezer Freestanding 77 L White:

Haier HFZ-136AA. Freezer net capacity: 77 L, Climate class: N-ST, Freezing capacity: 10 kg/24h, Noise level: 42 dB. Door hinge: Right. Annual energy consumption: 171 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.