Haier logo

Haier HD70 01 tumble dryer Freestanding Front-load 7 kg B White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17071
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Haier HD70 01 tumble dryer Freestanding Front-load 7 kg B White:

Haier HD70 01, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Haier HD70 01 tumble dryer Freestanding Front-load 7 kg B White:

Haier HD70 01. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Drying programs: Mix, Quick, Cycle time: 140 min. Delay start (max): 19 h. Energy efficiency class: B, Energy consumption: 4.18 kWh, Annual energy consumption: 504 kWh. Depth: 620 mm, Width: 595 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.