Haier logo

Haier HB22FWRSSAA side-by-side refrigerator Freestanding 522 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74024
Info modified on:
27 May 2024, 15:07:19
Short summary description Haier HB22FWRSSAA side-by-side refrigerator Freestanding 522 L F Stainless steel:

Haier HB22FWRSSAA, Freestanding, French door, Stainless steel, 522 L, SN-T, D

Long summary description Haier HB22FWRSSAA side-by-side refrigerator Freestanding 522 L F Stainless steel:

Haier HB22FWRSSAA. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 522 L, Climate class: SN-T, Noise emission class: D. Fridge net capacity: 387 L, Lamp type: LED. Freezer net capacity: 135 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Energy efficiency class: F, Annual energy consumption: 402 kWh, Energy efficiency scale: A to G

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.