Haier Phone G31, 12.7 cm (5"), 0.5 GB, 4 GB, 2 MP, Android 4.4, Black
Haier Phone G31. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 854 pixels. Processor frequency: 1 GHz, Processor family: MediaTek, Processor model: MT6572M. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 2000 mAh. Product colour: Black. Weight: 158 g