Haier logo

Haier BD-203GAA freezer Chest freezer Freestanding 205 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58003
Info modified on:
22 Feb 2023, 14:59:28
Short summary description Haier BD-203GAA freezer Chest freezer Freestanding 205 L White:

Haier BD-203GAA, 205 L, 18 kg/24h, 4*, White

Long summary description Haier BD-203GAA freezer Chest freezer Freestanding 205 L White:

Haier BD-203GAA. Freezer net capacity: 205 L, Freezing capacity: 18 kg/24h, Storage time during power failure: 37 h, Star rating: 4*. Door hinge: Up. Annual energy consumption: 223 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.