Haier logo

Haier BD-103RAA freezer Chest freezer Freestanding 103 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63257
Info modified on:
27 May 2024, 12:05:42
Short summary description Haier BD-103RAA freezer Chest freezer Freestanding 103 L White:

Haier BD-103RAA, 103 L, 5 kg/24h, SN-T, 45 dB, 4*, White

Long summary description Haier BD-103RAA freezer Chest freezer Freestanding 103 L White:

Haier BD-103RAA. Freezer net capacity: 103 L, Climate class: SN-T, Freezing capacity: 5 kg/24h, Storage time during power failure: 33 h, Noise level: 45 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 172 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.