Haier logo

Haier B3FE742CMJW side-by-side refrigerator Freestanding 458 L E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111120
Info modified on:
27 Feb 2025, 15:41:55
Short summary description Haier B3FE742CMJW side-by-side refrigerator Freestanding 458 L E Stainless steel:

Haier B3FE742CMJW, Freestanding, French door, Stainless steel, 4 door(s), Touch, On door

Long summary description Haier B3FE742CMJW side-by-side refrigerator Freestanding 458 L E Stainless steel:

Haier B3FE742CMJW. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 458 L, Climate class: ST-T, Noise emission class: C. Fridge net capacity: 307 L, Lamp type: LED. Freezer net capacity: 151 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Energy efficiency class: E, Annual energy consumption: 296 kWh, Energy efficiency scale: A to G

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.