Haier logo

Haier AS12TA2HRA air conditioner Air conditioner indoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124582
Info modified on:
12 Dec 2024, 14:16:41
Short summary description Haier AS12TA2HRA air conditioner Air conditioner indoor unit White:

Haier AS12TA2HRA, Air conditioner indoor unit, White, Cooling, Dehumidifying, Heating, 24 h, 15 m, 9.52 mm

Long summary description Haier AS12TA2HRA air conditioner Air conditioner indoor unit White:

Haier AS12TA2HRA. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. AC input voltage: 230 V, AC input frequency: 50 Hz. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 54 dB, Cooling airflow (indoor unit): 550 m³/h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.