Haier logo

Haier A3FE742CGBJ fridge-freezer Freestanding 436 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70536
Info modified on:
27 May 2024, 12:35:44
Short summary description Haier A3FE742CGBJ fridge-freezer Freestanding 436 L Black:

Haier A3FE742CGBJ, 436 L, No Frost (fridge), SN-T, 12 kg/24h, Fresh zone compartment, Black

Long summary description Haier A3FE742CGBJ fridge-freezer Freestanding 436 L Black:

Haier A3FE742CGBJ. Total net capacity: 436 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 307 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 129 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 313 kWh. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.