Haier logo

Haier A3FE635CMJ fridge-freezer Freestanding 330 L F Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17459
Info modified on:
27 May 2024, 15:15:35
Short summary description Haier A3FE635CMJ fridge-freezer Freestanding 330 L F Silver:

Haier A3FE635CMJ, 330 L, No Frost (fridge), 40 dB, 12 kg/24h, F, Silver

Long summary description Haier A3FE635CMJ fridge-freezer Freestanding 330 L F Silver:

Haier A3FE635CMJ. Total net capacity: 330 L. Door hinge: Right, Display type: LED. Noise level: 40 dB. Fridge net capacity: 233 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 97 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 310 kWh. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.