Haier logo

Haier A2FE635COJ fridge-freezer Freestanding 347 L Orange

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23565
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier A2FE635COJ fridge-freezer Freestanding 347 L Orange:

Haier A2FE635COJ, 347 L, No Frost (fridge), SN-T, 40 dB, 12 kg/24h, Orange

Long summary description Haier A2FE635COJ fridge-freezer Freestanding 347 L Orange:

Haier A2FE635COJ. Total net capacity: 347 L. Door hinge: Right, Display type: LCD. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 248 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 99 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 348 kWh. Product colour: Orange

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.