Haier logo

Haier A1FE635CRJ fridge-freezer Freestanding 347 L Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42490
Info modified on:
27 May 2024, 12:34:50
Short summary description Haier A1FE635CRJ fridge-freezer Freestanding 347 L Red:

Haier A1FE635CRJ, 347 L, SN-T, 42 dB, 12 kg/24h, Red

Long summary description Haier A1FE635CRJ fridge-freezer Freestanding 347 L Red:

Haier A1FE635CRJ. Total net capacity: 347 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 248 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 99 L, Freezing capacity: 12 kg/24h. Annual energy consumption: 348 kWh. Product colour: Red

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.