Haier logo

Haier U1530 U1530EM Intel® Celeron® N4020 Laptop 39.6 cm (15.6") HD 4 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 4 (802.11n) Windows 11 Home Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9173
Info modified on:
08 Jan 2024, 02:24:13
Short summary description Haier U1530 U1530EM Intel® Celeron® N4020 Laptop 39.6 cm (15.6") HD 4 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 4 (802.11n) Windows 11 Home Grey:

Haier U1530 U1530EM, Intel® Celeron®, 1.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Haier U1530 U1530EM Intel® Celeron® N4020 Laptop 39.6 cm (15.6") HD 4 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 4 (802.11n) Windows 11 Home Grey:

Haier U1530 U1530EM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 11 Home. Product colour: Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.