Haier logo

Haier 55 Smart TV S7 139.7 cm (55") 4K Ultra HD Wi-Fi Black 400 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6830
Info modified on:
08 Jan 2024, 02:23:43
Short summary description Haier 55 Smart TV S7 139.7 cm (55") 4K Ultra HD Wi-Fi Black 400 cd/m²:

Haier 55 Smart TV S7, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Haier 55 Smart TV S7 139.7 cm (55") 4K Ultra HD Wi-Fi Black 400 cd/m²:

Haier 55 Smart TV S7. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 400 cd/m², Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.